|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| CD write speed |
32 x |
| CD rewrite speed |
24X (3600KB/sec) by PCAV |
| BD-RE write speed |
2 x |
| BD-R write speed |
2x |
| DVD+R write speed |
12x (16200KB/sec) by CAV |
| DVD-R write speed |
12x (16200KB/sec) by CAV |
| DVD+R Double Layer write speed |
4X (5400KB/sec) by CLV |
| CD-R write speed |
32x (4800KB/sec) by PCAV |
| BD-RE rewrite speed |
2x |
| DVD+RW write speed |
8X (10800KB/sec) by ZCLV |
| DVD-RW write speed |
6X (8100KB/sec) by CLV |
| DVD-R Double Layer write speed |
4 x |
| DVD write speed |
6X (8100KB/sec) by CLV |
| CD read speed |
32 x |
| CD-R read speed |
32x (4800KB/sec) by CAV |
| DVD-ROM read speed |
12x (16200KB/sec) by CAV |
| DVD read speed |
12 x |
| DVD drive average random access time |
150 ms |
| CD-ROM drive average random access time |
150 ms |
| BD-ROM drive average random access time |
350 ms |
| Access time |
150ms on CD, 150ms on DVD, 350ms on BD |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Drive device, buffer size |
8MB |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SATA
|
|
Optical drive type
|
|
Type of the optical drive
Blu-ray
|
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Plug & Play
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
12 V DC in Analog audio Left/Right out DC power connector Digital audio out S-ATA interface
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
146 x 173 x 42 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
900 g
|
| Gross weight packaging |
0.9 kg |
| Packaging height |
107 mm |
| Packaging length |
260 mm |
| Packaging width |
210 mm |
| 12 NC code |
908210007857 |
| EAN/UPC/GTIN |
87 10895 95838 7 |
|
| Bundled software |
Nero Burning Rom 6 InCD 4 Nero Vision express 2 Nero media Player 1 EasyWrite Reader 4 Nero Burning Rights 1 |
| Minimum RAM |
512MB |
| Minimum processor |
Pentium 4 3GHz |
| Minimum hard disk space |
0.65 GB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, 2000, ME, 98, Linux
|
| Minimum hard disk space |
650MB |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
25 W
|
| Adaptor type |
DC 5V/12V |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
DC 5V/12V
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
EN60950, EN60825,UL1950
|
|
Electromagnetic compatibility
|
|
List of countries and their respective regulatory agency standards with which the product complies
EN55022, EMS55024,FCC Part 15
|
| Operating humidity range |
20-80 % |
| Operating temperature range (T-T) |
5 - 50 °C |
| Storage temperature range (T-T) |
-40 - 65 °C |
| Relative humidity |
20 - 80% RH (no condensation) |
| 12NC (inner carton) |
9082 100 07857 |
| EAN/UPC/GTIN (inner carton) |
87 10895 95838 7 |
| Gross weight (inner carton) |
1.2 kg |
| Height inner carton |
107 mm |
| Length inner carton |
260 mm |
| Quantity (inner carton) |
1 pcs |
| Width inner carton |
210 mm |
| 12NC outer carton |
908210007857 |
| EAN/UPC/GTIN (outer carton) |
87 10895 95838 7 |
| Gross weight outer carton |
2 kg |
| Height outer carton |
230 mm |
| Length outer carton |
270 mm |
| Quantity outer carton |
2 pcs |
| Width outer carton |
230 mm |
| Quantity outer carton 2 |
128 pcs |
| Buffer size |
8MB |
| Ease of installation |
Plug & Play |
|
|
|
|
|
|
|
|
|
|
|